EN
  • EN
  • DE

SN74LS30DRG4

Part No SN74LS30DRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description NAND Gate 1-Element 8-IN Bipolar 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current -16 mA
Lead Free Contains Lead
Logic Function NAND
Low Level Output Current 400 µA
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Circuits 1
Number of Elements 1
Number of Gates 1
Number of Input Lines 8
Number of Inputs 8
Number of Output Lines 1
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Current 8 mA
Packaging Tape & Reel (TR)
Propagation Delay 20 ns
Radiation Hardening No
RoHS Compliant
Weight 129.387224 mg
Win Source Part Number 1095091-SN74LS30DRG4
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS30DRG4 CAD Model

Description

Product Overview: SN74LS30DRG4

The SN74LS30DRG4 is a high-performance, 8-input positive-NAND gate designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS logic family, which is known for its low power consumption and high speed. The SN74LS30DRG4 is an essential component in digital electronics, used in a variety of applications where logic gating is required.

This device features a wide operating voltage range from 4.75V to 5.25V, which allows it to be used in typical 5V logic systems, providing flexibility for various digital applications. The SN74LS30DRG4 operates at a standard temperature range of 0°C to 70°C, ensuring reliable performance in most commercial-grade environments.

Key Features:

  • Logic Type: 8-Input Positive-NAND Gate
  • Package: Supplied in an 8-pin SOIC package, the SN74LS30DRG4 is suitable for surface-mount technology (SMT), which makes it ideal for compact and high-density circuit designs.
  • Speed: The device boasts a typical propagation delay time of 15ns, providing high-speed operation that is critical in modern digital circuits.
  • Power Consumption: It has a low power consumption characteristic of the 74LS series, making it energy efficient for battery-powered and energy-sensitive applications.

Applications:

The SN74LS30DRG4 is versatile and can be used in a wide range of electronic systems, including:

  • Logic gate functions in computational circuits
  • Control systems and automation
  • Signal processing
  • Complex logic networks
  • Alarm and security systems

With its robust design and high functionality, the SN74LS30DRG4 from Texas Instruments is a reliable choice for engineers and designers looking to implement complex logic functions with minimal power consumption. Whether used in consumer electronics, industrial controls, or communication systems, this NAND gate provides the performance and efficiency needed for sophisticated digital logic solutions.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8785 $52.7100
140+ $0.7209 $100.9260
215+ $0.6983 $150.1345
300+ $0.6758 $202.7400
385+ $0.6533 $251.5205
515+ $0.5857 $301.6355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess