EN
  • EN
  • DE

SN74LS273DW

Part No SN74LS273DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / LOW POWER SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 40MHz
Max Propagation Delay at V, Max CL 27ns at 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage (V) 4.75V ~ 5.25V
Current - Quiescent (Iq) 27mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Part Number Series 74LS273
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812882-SN74LS273DW
Ultra Librarian 3D Model Ultra Librarian SN74LS273DW CAD Model

Description

SN74LS273DW Octal D-Type Flip-Flop with Clear

The SN74LS273DW from Texas Instruments is a high-performance octal D-type flip-flop with clear functionality integrated into a single device. This integrated circuit (IC) is a member of the 74LS family, which is known for its low-power Schottky technology, making it a reliable choice for a wide range of digital applications. It is designed to be used in systems where high-speed, low-power operation is required.

Each flip-flop in the SN74LS273DW has a direct clear (CLR) input and a D-type data input. The device captures the state of the D inputs when the clock (CLK) input is in the high state, and these inputs are transferred to the Q outputs on the low-to-high transition of the CLK input. The clear function is synchronous, and a low level at the CLR input overrides all other inputs, setting the Q outputs low.

The SN74LS273DW comes in a wide-body SOIC (Small-Outline Integrated Circuit) package, which is ideal for space-constrained applications. The device is characterized for operation from 0°C to 70°C, ensuring reliable performance across a range of environmental conditions.

Key features of the SN74LS273DW include:

  • Eight D-type flip-flops in a single package
  • Direct clear input for all flip-flops
  • Edge-triggered from a low-to-high transition of the clock pulse
  • Wide operating voltage range of 4.75V to 5.25V
  • Typical power dissipation of 200mW
  • High noise immunity characteristic of LS logic families
  • Output drive capability: 10 LS-TTL loads

Applications for the SN74LS273DW are diverse and include buffer storage, shift registers, data storage, and pattern generators, among other digital systems that require high-speed, reliable flip-flop operations. With its robust design and proven technology, the SN74LS273DW is a solid choice for designers looking to implement sequential logic in their digital circuits.

As with all Texas Instruments products, the SN74LS273DW is backed by a comprehensive set of technical documentation and support, ensuring that engineers can integrate this component into their designs with confidence and efficiency.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2801 $51.2040
100+ $1.0504 $105.0400
150+ $1.0175 $152.6250
205+ $0.9847 $201.8635
265+ $0.9519 $252.2535
355+ $0.8534 $302.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess