EN
  • EN
  • DE

CGD985HCI,112

Part No CGD985HCI,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV SOT115J  /  Video Amp 1 CATV SOT115J
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Bulk
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 440 mA
Mounting Type Chassis Mount
Package / Case SOT-115J
Supplier Device Package SOT115J
Base Product Number CGD98
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 568-8491-5-ND,568-8491-5,CGD985HCI,112-ND,568-8491,2156-CGD985HCI112-NX,934065027112,954-CGD985HCI112,NXPNXPCGD985HCI,112,CGD985HCI112
Standard Package 25
Win Source Part Number 1013816-CGD985HCI,112
Ultra Librarian 3D Model Ultra Librarian CGD985HCI,112 CAD Model

Description

The CGD985HCI,112 is a state-of-the-art semiconductor product from NXP Semiconductors, a leading technology company known for its innovative and high-performance solutions. This product is designed to cater to a wide array of applications, particularly in the automotive and industrial sectors where reliability and efficiency are paramount.

Key Features

  • Robust Design: The CGD985HCI,112 is built to withstand harsh environments and is characterized by its high durability and long service life, making it an ideal choice for demanding applications.
  • High Integration: This device integrates multiple functionalities into a single chip, which helps in reducing the overall system complexity and saves on space and cost.
  • Energy Efficiency: It is designed with energy efficiency in mind, ensuring low power consumption while maintaining high performance, which is crucial for battery-powered or energy-sensitive applications.

Applications

The versatility of the CGD985HCI,112 allows it to be used in a variety of applications. Some of the most common applications include:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Power management systems

Technical Specifications

The CGD985HCI,112 boasts an impressive set of technical specifications that make it a top choice for developers and engineers. Some highlights include:

  • High-temperature operation
  • Low quiescent current
  • Advanced thermal management
  • Compatibility with a wide range of microcontrollers and processors

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The CGD985HCI,112 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications even under the most challenging conditions.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design support, to facilitate the integration of the CGD985HCI,112 into their projects. NXP's dedicated support team is also available to provide technical assistance and answer any questions that may arise.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess