EN
  • EN
  • DE

SN74LS259BDR

Part No SN74LS259BDR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 8-BIT ADDRESSABLE LATCHES | IC 8BIT ADDRESSBLE LATCH 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage (V) 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 19ns
Current - Output High, Low 400μA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LS259
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1254931-SN74LS259BDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS259BDR CAD Model

Description

SN74LS259BDR 8-Bit Addressable Latches

SN74LS259BDR 8-Bit Addressable Latches

The SN74LS259BDR from Texas Instruments is a high-performance integrated circuit that serves as an 8-bit addressable latch. This device is part of the 74LS logic family, which is known for its low power consumption and high-speed capabilities. The SN74LS259BDR is designed for use in applications requiring storage and retrieval of data bits, where the data is addressed through a unique combination of select inputs.

The latch comes in a compact SOIC-16 package, making it suitable for space-constrained applications. It operates over a wide voltage range of 4.75V to 5.25V, which makes it compatible with TTL power levels. With a typical power dissipation of 19.5 mW and a low input current of 20µA, it is an efficient choice for power-sensitive designs.

This device features a clear function that resets all latches, an important function for initializing or resetting systems. The SN74LS259BDR is capable of direct drive to data buses, thanks to its 3-state outputs, which can be put into a high-impedance state. This allows for easy connection to a bus without interfering with other devices connected to it.

The Texas Instruments SN74LS259BDR is versatile and can be used in a variety of digital applications, including microprocessor expansion, computer memory, control systems, and data storage and transfer systems. Its high level of integration and ease of use make it a reliable and cost-effective solution for designers looking to implement addressable latch functions in their digital logic systems.

at competitive prices and with excellent availability.
Key Features:
  • 8-Bit Addressable Latch Array
  • Wide Operating Voltage Range (4.75V to 5.25V)
  • Low Power Consumption
  • 3-State Outputs for Bus Connectivity
  • Clear Function for All Latches
  • SOIC-16 Package

For detailed specifications and application notes, please refer to the official .

You May Also Be Interested in

Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2090 $54.4050
105+ $0.9920 $104.1600
160+ $0.9610 $153.7600
220+ $0.9300 $204.6000
280+ $0.8990 $251.7200
375+ $0.8060 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess