EN
  • EN
  • DE

SN74LS257DR

Part No SN74LS257DR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095076-SN74LS257DR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS257DR CAD Model

Description

The SN74LS257DR, manufactured by Texas Instruments, is a high-performance integrated circuit that is part of the 74LS logic family. This device is designed to provide optimal reliability and functionality for digital systems. It features four independent 2-line to 1-line data selectors/multiplexers with 3-state outputs that are essential for routing data from multiple sources to a single destination.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Output Type: 3-State
  • Operating Voltage: 4.75 V to 5.25 V
  • Switching Speed: Fast propagation delay time
  • Package / Case: SOIC-16
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount

Product Description

The SN74LS257DR is a versatile device that is commonly used in digital data processing systems. It allows for the selection of one of two data inputs for each multiplexer by using a common select input, which makes it ideal for applications such as data routing, signal gating, and multiplexing. The 3-state outputs can interface directly with and drive data lines of bus-organized systems. With a wide operating voltage range and fast switching speed, the SN74LS257DR ensures minimal propagation delay and is suitable for various high-speed logic applications.

Each multiplexer has both true and inverted inputs, providing added flexibility in signal processing. This device is fabricated with Low Power Schottky technology, which provides a reduced power consumption while maintaining high-speed operation. The SN74LS257DR comes in a compact SOIC-16 package, making it ideal for space-constrained applications.

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the SN74LS257DR is built with the quality and precision that engineers and designers have come to expect from TI products. This device is a reliable choice for those looking to implement efficient data selectors/multiplexers in their digital systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess