EN
  • EN
  • DE

LTM4627MPY#PBF

Part No LTM4627MPY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.6V to 5V 15A Automotive 133-Pin BGA Tray / IC DC/DC UMODULE 15A 133-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.6 ~ 5 V
Current - Output (Maximum) 15A
Applications ITE (Commercial)
Features OCP, OVP
Operating Temperature Range -55°C ~ 125°C
Efficiency 93%
Mounting SMD
Package 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Manufacturer Package 133-BGA (15x15)
Win Source Part Number 784596-LTM4627MPY#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4627
Introduction Date August 27, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4627MPY#PBF CAD Model

Description

Product Overview: LTM4627MPY#PBF

The LTM4627MPY#PBF is a highly efficient, micro-module regulator designed by Linear Technology, a leader in the field of analog integrated circuits and power management solutions. This advanced product is a testament to the company's commitment to providing innovative and reliable power solutions for a wide range of applications.

Key Features

  • High Performance: The LTM4627MPY#PBF is capable of delivering up to 15A of continuous output current with a voltage range of 0.6V to 5.5V, which is ideal for high-performance applications that require a compact power solution.
  • Wide Input Voltage Range: It operates from a 4.5V to 20V input supply, catering to a variety of sources, including intermediate bus voltages and battery-powered applications.
  • Integrated Design: This micro-module regulator integrates the inductor, power switches, DC/DC controller, and compensation in a compact 6.25mm x 6.25mm x 5.01mm BGA package. This level of integration simplifies design and reduces the overall footprint on the PCB.
  • Advanced Packaging: The LTM4627MPY#PBF utilizes a thermally enhanced, over-molded plastic package that ensures efficient heat dissipation and robust performance even in harsh environments.
  • Flexible Configuration: The product supports parallel operation, allowing for scalable power and the sharing of multiple devices to meet higher current requirements.

Applications

Due to its versatile nature, the LTM4627MPY#PBF is suitable for a broad spectrum of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Medical devices
  • Automotive electronics
  • Advanced computing systems

Quality and Reliability

The LTM4627MPY#PBF is built to meet the rigorous standards of Linear Technology, ensuring high-quality performance and reliability. It is designed to operate over a -55°C to +125°C temperature range, making it suitable for use in extreme conditions.

In conclusion, the LTM4627MPY#PBF from Linear Technology is a sophisticated, high-density power solution that combines performance, efficiency, and ease of use in a remarkably small package, making it an excellent choice for designers looking to optimize their power systems without compromising on quality or capabilities.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.4072 $53.4072
3+ $43.8213 $131.4639
4+ $42.4519 $169.8076
5+ $41.0825 $205.4125
7+ $39.7131 $277.9917
9+ $35.6048 $320.4432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess