EN
  • EN
  • DE

SN74LS257BNS

Part No SN74LS257BNS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATASELECT/MUX 2-1 QUAD 16SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 666 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896672-SN74LS257BNS
Ultra Librarian 3D Model Ultra Librarian SN74LS257BNS CAD Model

Description

The SN74LS257BNS from Texas Instruments is a pivotal component in digital circuitry, a quad 2-line to 1-line data selector/multiplexer that is designed to provide high-speed, low-power performance in a wide range of applications. This integrated circuit is part of the 74LS family, known for their low-power Schottky technology, which ensures efficient operation with a reduced power consumption profile.

The SN74LS257BNS offers four separate 2-line to 1-line multiplexers in a single package, each with its own select input. The multiplexers facilitate the routing of one of two input lines to a single common output line, making it an excellent choice for data routing applications where space and power efficiency are critical. This functionality is essential in digital systems where multiple data sources need to be directed to a single processing line or data bus.

Equipped with a common Output Enable (OE) input, this device provides an additional layer of control by placing the output in a high-impedance state when OE is high. This feature allows for the outputs to be disconnected from the data bus, which is particularly useful in systems where multiple multiplexers are connected to a common bus, enabling bus arbitration and preventing bus contention.

The SN74LS257BNS is housed in a 16-pin plastic small-outline package, making it suitable for surface-mount technology (SMT) and offering a compact footprint for space-constrained applications. With its operating temperature range of 0°C to 70°C, it is designed to perform reliably in a variety of environmental conditions.

Texas Instruments' commitment to quality ensures that the SN74LS257BNS meets stringent industry standards for performance and reliability. This multiplexer is widely used in digital systems such as data selectors, binary counters, and flip-flop storage and transfer systems, highlighting its versatility and importance in the field of digital electronics.

In summary, the SN74LS257BNS is a versatile, low-power, and highly reliable component that is an essential building block in the design of complex digital systems where efficient data management is paramount.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3160 $51.2120
17+ $6.0029 $102.0493
26+ $5.8153 $151.1978
36+ $5.6277 $202.5972
46+ $5.4402 $250.2492
62+ $4.8774 $302.3988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess