The Texas Instruments 74CBTLV3257DGVRE4 is a high-performance, 4-bit 1-of-2 FET multiplexer/demultiplexer. This integrated circuit is designed to provide efficient data routing for high-speed communication and computing applications. The device is part of the CBTLV (Controlled Buffer/Translator with Low Voltage) family, which is known for its low-voltage operation and low-power consumption.
Key Features
- Low Voltage Operation: The 74CBTLV3257DGVRE4 operates at a 2.5V to 3.3V voltage range, making it suitable for portable and low-power applications.
- High Bandwidth: With a bandwidth that exceeds 250 MHz, this multiplexer/demultiplexer is capable of handling high-speed data transfer with minimal signal degradation.
- Bidirectional Data Flow: The device supports bidirectional data flow, providing versatility in routing signals in either direction.
- Low On-State Resistance: The low on-state resistance of the switch ensures minimal signal distortion and power loss.
- 5Ω Switch Connection between Two Ports: This low switch connection resistance allows for high-quality signal transmission between ports.
- Minimal Propagation Delay: The device is designed to have a minimal propagation delay, which is crucial for maintaining the integrity of high-speed signals.
Applications
The 74CBTLV3257DGVRE4 is ideal for a variety of applications, including:
- High-speed data routing in servers and networking equipment
- Signal gating, data multiplexing, and signal buffering in telecommunications systems
- Interface bridging in computing and storage platforms
- Bus switching and interconnection in industrial control systems
Package and Quality
The device comes in a compact 16-pin TSSOP (DGV) package, which is suitable for surface-mount technology (SMT) and provides a space-saving solution on printed circuit boards (PCBs). Texas Instruments ensures high-quality and reliability standards, making the 74CBTLV3257DGVRE4 a dependable choice for critical applications where performance and durability are paramount.