Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LS
Packaging Reel - TR
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1254926-SN74LS251DR
Manufacturer Homepage www.ti.com
Family Name SN74LS251
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS251DR CAD Model

Description

Product Overview: SN74LS251DR by Texas Instruments

The SN74LS251DR is a versatile and high-performance 8-to-1 multiplexer device designed and manufactured by the esteemed Texas Instruments. This integrated circuit falls under the '74LS' logic family, which is known for its low-power Schottky technology, ensuring efficient operation with minimal power consumption.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 8-to-1
  • Output Type: 3-State
  • Propagation Delay Time: Fast switching speeds
  • Operating Temperature Range: 0°C to 70°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • Supply Voltage: Typically 5V

The SN74LS251DR excels in its ability to select one line of data from up to eight sources, which can be particularly useful in data multiplexing applications. The device features a 3-state output, which allows for multiple devices to be connected to a single bus, without the risk of bus contention due to its high-impedance state.

With a wide operating temperature range, the SN74LS251DR is suitable for various commercial-grade applications. Its surface mount design in a compact SOIC-16 package makes it ideal for space-constrained applications, while still offering the robustness and reliability expected from a Texas Instruments product.

Applications

  • Data transmission systems
  • Signal gating
  • Function generation
  • Computer logic
  • Control systems

The SN74LS251DR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high-speed performance, and versatile functionality make it an excellent choice for designers and engineers looking to create efficient and effective solutions in their digital systems.

Whether you're working on data processing, communication equipment, or any other application requiring a reliable multiplexing solution, the SN74LS251DR from Texas Instruments is a component that promises to deliver performance and durability.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 4:1 20TQFN / 2 Circuit IC Switch 4:1 1.5Ohm 20-TQFN (5x5)
Lowest to $3.8304
ECAD model for MAX14778ETP+
Microchip Technology
6-BIT 2:1 MUX-REGISTER | IC MUX/REGISTER 6-BIT 2:1 28PLCC
Need more? Email Us
ECAD model for SY100E167JC
ON Semiconductor
20-Bit Bus Switch with -2V Undershoot Protection | IC SWITCH BUS 20BIT TTL 48QVSOP
Lowest to $0.2957
ECAD model for FSTU16862QSP
Texas Instruments
1-OF-8 DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74ALS251N
ON Semiconductor
3-to-8 Line Decoder | IC DECODER 3-TO-8 LINE 16-TSSOP
Lowest to $0.2196
ECAD model for MM74HCT138MTC
ON Semiconductor
Low Voltage 1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 LV 16SOP
Need more? Email Us
ECAD model for 74LVX138SJ
ON Semiconductor
IC MULTIPLEXER 1 X 2:1 8TSSOP / Multiplexer 1 x 2:1 8-TSSOP
Lowest to $6.8047
ECAD model for MC10EL58DTG
ON Semiconductor
4-Bit Transparent Latch / 4-to-16 Line Decoder
Need more? Email Us
ECAD model for MC14515BDWR2G
Analog Devices Inc.
4.25 Gbps 40 × 40 Digital Crosspoint Switch 3 dB, 6 dB, or 12 dB boost
Lowest to $213.3334
ECAD model for ADN4605ABPZ

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7584 $53.0880
165+ $0.6223 $102.6795
250+ $0.6029 $150.7250
345+ $0.5834 $201.2730
445+ $0.5640 $250.9800
595+ $0.5056 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,720 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention