EN
  • EN
  • DE

MAX6718UP

Part No MAX6718UP
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311969-MAX6718UP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6718UP CAD Model

Description

Maxim Integrated MAX6718UP Product Overview

The MAX6718UP from Maxim Integrated is a highly reliable and robust quad voltage monitor designed to ensure the proper operation of multi-voltage systems. It is an essential component for applications that require precise monitoring of multiple supply voltages to maintain system integrity and performance. The MAX6718UP is particularly suitable for use in complex electronic devices such as computers, servers, and telecommunications equipment, where multiple supply voltages need to be accurately monitored to prevent system failure.

Key Features

  • Quad Voltage Monitoring: The device can monitor four different supply voltages simultaneously, making it a versatile solution for systems with multiple power rails.
  • Adjustable Thresholds: Each of the four voltage monitors has an adjustable threshold, which can be set using external resistors. This flexibility allows for precise voltage monitoring tailored to specific system requirements.
  • Manual Reset Input: The MAX6718UP includes a manual reset input, which allows for an external signal to initiate a system reset, providing an additional layer of control.
  • Active-Low Reset Output: The reset output is active-low and remains asserted for a minimum of 140ms after all voltages exceed their respective thresholds, ensuring a proper system reset.
  • Low Power Consumption: This device is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: The MAX6718UP operates over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The versatility and reliability of the MAX6718UP make it an ideal choice for a wide range of applications, including:

  • Multi-Voltage Systems
  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems

With its ability to ensure stable operation across various supply voltages, the MAX6718UP is a crucial component for designers looking to enhance system reliability and protect against voltage-related failures. Maxim Integrated's commitment to quality and performance is evident in the design and functionality of the MAX6718UP, making it a trusted solution for critical system monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess