EN
  • EN
  • DE

SN74LS24N

Part No SN74LS24N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095073-SN74LS24N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS24N CAD Model

Description

Product Overview: SN74LS24N by Texas Instruments

The SN74LS24N is a quintessential component from Texas Instruments, renowned for its reliability and versatility in digital electronics. This integrated circuit belongs to the 74LS series, which is a line of logic gates known for their low-power Schottky technology. The SN74LS24N specifically is a dual 4-input positive-NAND gate, designed to perform the NAND function with high efficiency.

Key Features

  • Logic Type: Dual 4-Input Positive-NAND Gates
  • Supply Voltage Range: 4.75V to 5.25V, typically powered by a 5V supply
  • Operating Temperature: 0°C to 70°C, suitable for commercial temperature ranges
  • Package / Case: PDIP-14, which stands for Plastic Dual In-line Package with 14 pins, ensuring easy insertion into socket or soldering onto a printed circuit board (PCB)
  • Logic Family: LS, indicating Low-power Schottky, offering a balance between speed and power consumption
  • Propagation Delay Time: Fast propagation delay, ensuring quick response times in digital circuits

Applications

The SN74LS24N is utilized in a broad array of digital applications. Its primary use is in creating complex logic functions by combining multiple NAND gates. It can be found in digital computing systems, control systems, and is especially useful in the development of arithmetic logic units (ALUs) within microprocessors. Additionally, it's employed in various timing circuits and as a part of combinational and sequential logic circuits.

Quality and Reliability

Texas Instruments is a leader in the semiconductor industry, and the SN74LS24N is a testament to their commitment to quality. The device is thoroughly tested to meet stringent industry standards, ensuring high reliability and performance consistency. The use of Low-power Schottky technology also means the SN74LS24N has a reduced power consumption, making it a sustainable choice for energy-conscious applications.

Conclusion

In conclusion, the SN74LS24N from Texas Instruments is a highly reliable and efficient solution for implementing digital logic. Whether for educational purposes, prototyping, or commercial products, this IC delivers consistent performance and is a staple component in the toolkits of electronic designers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess