The AMCC PPC460EX-SUA600T is a high-performance PowerPC 460EX embedded processor designed for demanding applications. It operates at a frequency of 600 MHz.
Applications
- High-performance networking equipment
- Advanced storage solutions
- High-end industrial control systems
- Complex embedded computing platforms
Features
- PowerPC 460EX core
- Operating frequency of 600 MHz
- Integrated memory controller supporting DDR2 SDRAM
- Multiple high-speed communication interfaces including Gigabit Ethernet, PCIe, and USB
- On-chip peripherals for advanced system integration
- Advanced power management capabilities
Benefits
- Exceptional performance for demanding embedded applications
- Reduced system cost due to integrated high-speed peripherals
- Optimized power consumption for efficient operation
- Simplified system design with integrated memory and communication interfaces
- Enhanced reliability and stability in complex environments
Technical Specifications
The PPC460EX-SUA600T features the PowerPC 460EX core, known for its high performance and advanced feature set. It supports DDR2 memory interfaces, providing high-bandwidth memory access. The integrated Gigabit Ethernet, PCIe, and USB controllers enable high-speed connectivity. The processor includes various communication interfaces, facilitating communication with other devices. Its advanced power management capabilities help minimize power consumption. It typically comes in a BGA package for compact board designs.