EN
  • EN
  • DE

SN74LS247NG4

Part No SN74LS247NG4
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRVR 7 SEGMENT 16DIP / LED Driver 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr Texas Instruments
Package Tube
Display Type LED
Configuration 7 Segment
Interface BCD
Current - Supply 7 mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LS247
Other Names SN74LS247NE4,SN74LS247NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253564-SN74LS247NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS247NG4 CAD Model

Description

Product Overview: SN74LS247NG4 from Texas Instruments

The SN74LS247NG4 is a versatile digital display driver integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS series, known for its low-power Schottky technology, which provides a balance between speed and power consumption. It is specifically designed to interface with 7-segment numeric displays, making it an ideal choice for applications requiring numerical output visualization.

Key Features

  • Display Mode: The SN74LS247NG4 is capable of driving common-anode LED displays, as well as other types of 7-segment displays. It includes an automatic blanking function to the zero (0) digit and a lamp test provision that allows for easy display checking.
  • Logic Type: BCD to 7-Segment Decoder/Driver with Open-Collector Outputs.
  • Output Configuration: The device features open-collector outputs designed to sink a significant amount of current, which enables the direct drive of indicators in high-power display environments.
  • Input Signal Compatibility: It accepts a 4-bit binary-coded decimal (BCD) input signal and converts it into the corresponding 7-segment display output.
  • Supply Voltage: Operates at a typical supply voltage of 5V, which is standard for TTL logic levels, making it compatible with a wide range of digital circuits.
  • Packaging: The SN74LS247NG4 comes in a standard 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards.

Applications

The SN74LS247NG4 is widely used in digital clock displays, counters, calculators, and any electronic system requiring numerical output to be displayed. Its ease of interfacing with microprocessors and digital systems makes it a common choice for engineers and designers in the creation of user interfaces.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS247NG4 is no exception. The device undergoes rigorous testing to ensure it meets the industry standards for performance and longevity. This commitment to quality ensures that the SN74LS247NG4 is a reliable component for both commercial and industrial applications.

You May Also Be Interested in

NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8414 $51.1452
43+ $2.3315 $100.2545
67+ $2.2586 $151.3262
92+ $2.1857 $201.0844
119+ $2.1129 $251.4351
159+ $1.8943 $301.1937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,180 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess