EN
  • EN
  • DE

REF3212AMDBVREP

Part No REF3212AMDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.2% 10 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Not For New Designs
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 17µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 1.8V ~ 5.5V
Current - Supply 120µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF3212
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number REF3212AMDBVREPG4,296-22196-6-NDR,REF3212AMDBVREPG4-ND,-REF3212AMDBVREP-NDR,296-22196-2-NDR,296-22196-1,296-22196-2,-296-22196-1-NDR,-V62/07602-01XE,-296-22196-1-ND,296-22196-6,V62/07602-01XE,-296-22196-1,-REF3212AMDBVREPG4-NDR,-REF3212AMDBVREPG4,-V62/07602-01XE-NDR,296-22196-1-NDR
Standard Package 3,000
Win Source Part Number 1316921-REF3212AMDBVREP
Ultra Librarian 3D Model Ultra Librarian REF3212AMDBVREP CAD Model

Description

The REF3212AMDBVREP from Texas Instruments is a high-precision, low-power, series voltage reference. This device is part of a family of products that are designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. With a small form factor and robust feature set, the REF3212AMDBVREP is ideal for a wide range of applications, including medical devices, battery-powered equipment, and industrial instrumentation.

Key Features:

  • Output Voltage: The REF3212AMDBVREP provides a fixed 1.25V output voltage with an impressive accuracy of ±0.2% at 25°C.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of only 35 ppm/°C, ensuring consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-operated systems where power efficiency is critical.
  • High Output Current: Capable of sourcing up to 10 mA of output current, the REF3212AMDBVREP can drive heavy loads without compromising stability or accuracy.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is highly reliable in extreme environments.
  • Small Package Size: The voltage reference comes in a micro-sized SOT-23 package, perfect for space-constrained applications.

Applications:

  • Precision Data Conversion
  • Portable and Battery-Powered Equipment
  • Medical Instruments
  • Industrial Process Control Systems
  • High-Resolution Analog-to-Digital Conversion

The REF3212AMDBVREP is also characterized for the extended industrial temperature range, which makes it a versatile choice for professional-grade applications. Its combination of high accuracy, low power consumption, and small size makes the REF3212AMDBVREP a reliable and efficient solution for maintaining the integrity of your signal chain and ensuring the precision of your measurements.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1881 $51.8810
24+ $4.2569 $102.1656
37+ $4.1239 $152.5843
51+ $3.9909 $203.5359
65+ $3.8579 $250.7635
87+ $3.4588 $300.9156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,510 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess