EN
  • EN
  • DE
  • IT

SN74LS238N

Part No SN74LS238N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040495-SN74LS238N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS238N CAD Model

Description

Product Overview: SN74LS238N

The SN74LS238N is a high-performance integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This device is part of the 7400 series of logic ICs and specifically operates as a 3-to-8 line decoder/demultiplexer. The SN74LS238N is designed to facilitate the conversion of binary information from the three input lines to the eight output lines, thus providing a way to select one of eight different output lines based on the input conditions.

Key Features

  • Logic Type: Decoder/Demultiplexer
  • Number of Circuits: 1
  • Number of Inputs: 3
  • Number of Outputs: 8
  • Output Current: 15mA
  • Supply Voltage: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: PDIP-16

Applications

The SN74LS238N is commonly used in a variety of digital applications. Its main function is to decode binary inputs into one of several outputs, making it ideal for use in systems that require multiple selection or routing options. Typical applications include:

  • Memory address decoding
  • Data routing and multiplexing
  • Control signal generation
  • Function selection in digital systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS238N is no exception. It is designed to meet stringent industry standards, ensuring stable performance in a wide range of environmental conditions. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

Conclusion

For designers and engineers looking for a reliable and efficient way to decode and demultiplex digital signals, the SN74LS238N from Texas Instruments offers a proven solution. With its wide operating temperature range, standard supply voltage, and robust output current capability, this IC stands as a versatile component for digital logic systems.

You May Also Be Interested in

NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
DRIVER - MEDIUM CURRENT ARRAY, H / Bipolar (BJT) Transistor Array 8 NPN Darlington 50V 600mA Through Hole 18-CERDIP
Lowest to $104.1667
Samsung
Lowest to $12.5133
JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
NXP / Nexperia
Need more? Email Us
Semikron
Semitrans; 1700V; 100A
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention