EN
  • EN
  • DE

SN74LS194ANSR

Part No SN74LS194ANSR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1095061-SN74LS194ANSR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS194ANSR CAD Model

Description

Product Overview: SN74LS194ANSR by Texas Instruments

The SN74LS194ANSR is a high-performance, 4-bit bidirectional universal shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption. The SN74LS194ANSR is a versatile component that can perform a variety of shift and parallel load operations, making it a valuable addition to a wide range of digital systems.

Key Features

  • Shift Register Type: 4-bit bidirectional universal shift register.
  • Logic Family: LS.
  • Operating Voltage Range: Typically 4.75V to 5.25V, which is suitable for TTL (Transistor-Transistor Logic) environments.
  • Shift Frequency: High-speed operation with shift frequencies up to the megahertz range.
  • Package: The device is available in a 16-pin SOP (Small Outline Package), which is ideal for space-constrained applications.

Functional Capabilities

The SN74LS194ANSR can perform parallel loading and shift in either direction: left or right. Its four universal shift-register stages allow for serial-to-serial, serial-to-parallel, parallel-to-serial, and parallel-to-parallel data transfers. This flexibility makes it an excellent choice for use in data storage, data shifting, and data transfer operations within digital systems.

Applications

Due to its versatile nature, the SN74LS194ANSR is used in a variety of applications, including:

  • Serial-to-parallel and parallel-to-serial converter
  • Sequence generators
  • Counters and control circuits
  • Memory device buffering and storage
  • Data manipulation in computing systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LS194ANSR is no exception, as it is designed to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' rigorous testing and quality control processes, users can expect consistent performance and durability from this component.

In summary, the SN74LS194ANSR from Texas Instruments is a versatile, reliable, and efficient solution for designers who require a 4-bit bidirectional shift register for their digital applications. Its compatibility with standard TTL logic levels and the ability to operate across a wide range of temperatures make it an ideal choice for a variety of complex digital circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess