EN
  • EN
  • DE

SN74LS174J

Part No SN74LS174J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254897-SN74LS174J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS174J CAD Model

Description

The SN74LS174J from Texas Instruments is a high-performance, integrated circuit designed to offer efficient and reliable logic control in a wide array of digital applications. This device belongs to the 74LS family, which is renowned for its low-power Schottky technology, providing a perfect balance between speed and power consumption.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Type: Differential
  • Function: Standard
  • Trigger Type: Positive Edge
  • Propagation Delay Time: Typically 18ns at 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Mounting Type: Through Hole

Product Description

The SN74LS174J features six D-type flip-flops with direct clear inputs. Each flip-flop is designed to store a single bit of data and is triggered by a positive-edge clock signal. The integrated clear function allows for the immediate resetting of all flip-flops, which is essential for initialization processes and rapid error recovery.

This device is encapsulated in a sturdy J-Lead ceramic package, ensuring robustness and reliability even under extreme environmental conditions. The through-hole mounting design allows for secure soldering on printed circuit boards, making it suitable for a variety of electronic applications, from industrial control systems to consumer electronics.

With its fast propagation delay and low power consumption, the SN74LS174J is optimized for high-speed operations without sacrificing energy efficiency. This makes it an excellent choice for designers looking to optimize their systems for both performance and power management.

Whether you're developing data storage solutions, working on signal processing, or creating complex computing systems, the SN74LS174J from Texas Instruments provides the performance and reliability needed to build state-of-the-art digital logic circuits.

You May Also Be Interested in

Intel
Lowest to $50.4238
Tyco Electronics
Lowest to $1.1071
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess