EN
  • EN
  • DE

SN74LS164DRG4

Part No SN74LS164DRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description Shift Register Single 8-Bit Serial to Parallel 14-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Direction Unidirectional
Lead Free Contains Lead
Logic Function Shift Register
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Bits per Element 8
Number of Circuits 1
Number of Elements 1
Number of Input Lines 2
Number of Output Lines 8
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Tape & Reel (TR)
Propagation Delay 32 ns
Radiation Hardening No
RoHS Compliant
Weight 130.010913 mg
Win Source Part Number 1095052-SN74LS164DRG4
Categories Logic - Shift Registers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS164DRG4 CAD Model

Description

The SN74LS164DRG4 is a high-performance, 8-bit serial-in parallel-out shift register designed and manufactured by Texas Instruments. This integrated circuit is part of the 74LS logic family, known for its low power consumption and high-speed operation. The device is particularly suitable for a wide range of applications in digital systems where space is at a premium and high-speed data shifting is required.

Key Features

  • Logic Type: Serial-In Parallel-Out Shift Register
  • Number of Bits per Element: 8
  • Operating Voltage Range: 4.75V to 5.25V
  • High-Level Output Current: -0.4mA
  • Low-Level Output Current: 8mA
  • Propagation Delay Time: 15ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Product Description

The SN74LS164DRG4 features a straightforward serial data input (DS) and a clock input (CP) to facilitate the serial-to-parallel data conversion. Each clock pulse shifts the data present at the DS input one bit position to the left in the register. The outputs of this register are available in parallel, making it easy to interface with other components in a digital system.

With its ability to handle a wide operating voltage range and its robust temperature range, the SN74LS164DRG4 is adaptable to various challenging environments. It is delivered in a compact SOIC-14 package, which is ideal for space-constrained applications.

Whether used in microprocessor systems, digital signal processing, or general-purpose data path management, the SN74LS164DRG4 offers reliable performance and Texas Instruments' quality assurance. Its high-speed data handling capabilities make it an excellent choice for applications such as LED displays, digital timers, shift registers, and other sequential logic operations.

For designers and engineers looking for a dependable and efficient solution for their digital shifting needs, the SN74LS164DRG4 by Texas Instruments stands out as an excellent option, combining performance with practicality in a versatile and robust package.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4459 $51.2785
275+ $0.3659 $100.6225
425+ $0.3545 $150.6625
585+ $0.3430 $200.6550
755+ $0.3316 $250.3580
1,010+ $0.2973 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,895 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess