EN
  • EN
  • DE

SN74LS139AD

Part No SN74LS139AD
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74LS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LS139
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74LS139ADG4-NDR, SN74LS139ADG4-ND, -SN74LS139ADG4, SN74LS139ADE4-ND, 296-3649-5, -296-3649-5-ND, -SN74LS139ADE4-NDR, -SN74LS139AD-NDR, -SN74LS139ADE4
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934616-SN74LS139AD
Ultra Librarian 3D Model Ultra Librarian SN74LS139AD CAD Model

Description

Overview of SN74LS139AD

The SN74LS139AD, manufactured by Texas Instruments, is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit. This versatile component is designed to facilitate the implementation of multiple decoder and demultiplexing functions in a wide array of digital systems. The SN74LS139AD is a crucial element in applications requiring the conversion of binary information from n lines to a maximum of 2^n unique output lines, making it ideal for memory selection, data routing, and control applications.

Key Features

  • Logic Family: The SN74LS139AD is part of the Low-Power Schottky (LS) logic family, which is known for its balance between speed and power consumption.
  • Dual Decoder/Demultiplexer: It contains two individual 2-line to 4-line decoders/demultiplexers in a single package, each with its own address and enable inputs.
  • Independent Functionality: Both sections can be used independently or cascaded together to create larger decoding or demultiplexing functions.
  • High-Speed Operation: The device is designed for fast performance, which is critical in modern digital systems.
  • Low Power Consumption: The LS technology ensures the SN74LS139AD operates with reduced power draw, contributing to energy-efficient designs.

Applications

The SN74LS139AD is widely used in applications that require efficient data distribution to multiple destinations. Common applications include:

  • Memory chip select decoding
  • Data routing in communication systems
  • Control signal generation for multiple peripherals
  • Function generation in computational systems

Technical Specifications

  • Package: The device comes in a standard SOIC-16 package, which is suitable for surface mounting and is compatible with most PCB designs.
  • Operating Voltage: It operates within a voltage range of 4.75V to 5.25V, which aligns with typical TTL power supply levels.
  • Operating Temperature: SN74LS139AD is designed to operate over a wide temperature range, ensuring reliability across different environmental conditions.

In summary, the SN74LS139AD from Texas Instruments is a reliable and efficient solution for decoding and demultiplexing needs in digital systems, offering high-speed operation and low power consumption within a compact, surface-mountable form factor.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,951 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess