EN
  • EN
  • DE

SN74LS107ADRE4

Part No SN74LS107ADRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Function Master Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 45 MHz
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 6 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LS10
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258464-SN74LS107ADRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS107ADRE4 CAD Model

Description

The SN74LS107ADRE4 is a high-performance, dual J-K flip-flop integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This integrated circuit is designed to perform critical memory and toggle functions in sequential logic circuits and is a staple in digital electronics due to its robustness and wide range of applications.

Key Features:

  • Logic Type: Dual J-K flip-flop with clear.
  • Operating Voltage: Typically 5V, which is ideal for TTL (Transistor-Transistor Logic) systems.
  • Output Current: Capable of sourcing or sinking up to 8 mA, providing sufficient drive capability for most applications.
  • Propagation Delay Time: Fast switching speeds with a typical propagation delay of 16 ns, ensuring quick response times in high-speed systems.
  • Operating Temperature: A wide operating temperature range from 0°C to 70°C, suitable for commercial-grade applications.
  • Packaging: Available in a 14-pin SOIC package that is compact and surface-mountable, saving valuable board space.
  • Clear Function: The integrated asynchronous clear function allows for the immediate resetting of the flip-flop, enhancing system control.

Applications:

The SN74LS107ADRE4 is ideal for various digital applications, including:

  • Counter and divider circuits
  • Memory storage elements
  • Control systems
  • Sequential state machines
  • TTL logic systems

Quality and Reliability:

As with all Texas Instruments products, the SN74LS107ADRE4 is manufactured to the highest quality standards. It offers excellent stability and performance consistency, making it a preferred choice for engineers and designers looking for dependable flip-flop logic solutions.

Ordering Information:

To order the SN74LS107ADRE4 or to obtain more information about this product, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9864 $50.7688
41+ $2.4504 $100.4664
64+ $2.3739 $151.9296
88+ $2.2973 $202.1624
113+ $2.2207 $250.9391
151+ $1.9910 $300.6410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,409 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess