EN
  • EN
  • DE

SN74LS107ADR

Part No SN74LS107ADR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF JK TYPE DUAL 1BIT 14SOIC / Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Function Master Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 45 MHz
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Trigger Type Negative Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 6 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LS10
Other Names 2156-SN74LS107ADR,2156-SN74LS107ADR-TITR,TEXTISSN74LS107ADR
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258463-SN74LS107ADR
Ultra Librarian 3D Model Ultra Librarian SN74LS107ADR CAD Model

Description

The SN74LS107ADR from Texas Instruments is a small-outline integrated circuit that embodies two independent J-K flip-flops with direct clear inputs. It is a member of the 74LS logic family, renowned for its low power consumption and high-speed operation. This device is designed for use in a variety of digital applications, including counters, shift registers, control circuits, and toggle functions.

Key Features

  • Logic Type: J-K Flip-Flop
  • Number of Circuits: Dual
  • Output Type: Differential
  • Propagation Delay Time: Approximately 16ns at 5V, 25°C
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • RoHS: Compliant

Product Description

The SN74LS107ADR features two J-K flip-flops with clear inputs that can be utilized individually or in tandem to perform complex sequential logic operations. Each flip-flop has provisions for individual J, K, clock, and clear inputs, and outputs. The clear input has a direct impact on the flip-flop, enabling users to reset the state with ease, which is essential for safety and control applications.

The device operates with a standard 5V power supply and is characterized for operation over the full military temperature range of -55°C to 125°C. The SN74LS107ADR's fast propagation delay ensures reliable and quick response times in critical applications.

Its differential output helps in reducing the effects of output transition-induced noise. This capability is particularly beneficial in environments with high electrical interference. The small-outline integrated circuit package (SOIC-14) allows for efficient use of board space, making it suitable for compact electronic assemblies.

As a RoHS-compliant product, the SN74LS107ADR meets environmental standards by avoiding the use of certain hazardous substances in its manufacturing process. This commitment to environmental responsibility also ensures compliance with global regulations and facilitates the recycling and safe disposal of electronic components.

Overall, the SN74LS107ADR is a reliable and versatile component for implementing flip-flop logic in a wide range of digital systems, offering both performance and practicality in its design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess