The SN74LS06N is a high-performance, six-channel logic device from Texas Instruments, designed to provide inverted buffer and driver capabilities with open-collector outputs. This integrated circuit is part of the 74LS family, known for its low power consumption and high speed, making it ideal for a wide range of digital applications.
Key Features:
- Voltage Compatibility: The SN74LS06N operates at a standard 5V power supply, making it compatible with TTL logic levels.
- Open-Collector Outputs: Each of the six inverters in the SN74LS06N features an open-collector output, allowing for wired-AND connections and the ability to drive loads with higher voltage levels than the device's supply voltage.
- High Current Drive: The device can sink up to 40mA per output, suitable for driving indicators, relays, or other peripherals directly.
- Schottky Technology: Utilizing Schottky-clamped transistor technology, the SN74LS06N offers a reduced propagation delay, which enhances its switching speed and performance.
Applications:
The versatility of the SN74LS06N allows it to be used in a variety of digital circuits and systems. Its primary applications include:
- Logic level conversion and signal inversion
- Interfacing and driving heavy loads such as relays, LEDs, and other high-current devices
- Creating wired-AND logic configurations
- Use in control systems, communication devices, and instrumentation
Product Specifications:
Parameter
Value
Package Type
PDIP-14
Operating Temperature
0°C to 70°C
Supply Voltage (V<sub>CC)
5V ±5%
Output Current (I<sub>OL)
40mA
For detailed information, including the full datasheet, application notes, and support resources, visit the Texas Instruments official website or contact your local TI distributor.