The SN74LS04NS is a high-performance hex inverter chip from the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to deliver the functionality of six independent inverters in a single package, making it a versatile choice for a wide range of digital applications.
The SN74LS04NS is part of the 74LS series, which stands for Low-Power Schottky, indicating that the device operates with lower power consumption and faster switching speeds compared to its TTL counterparts. This feature makes it particularly suitable for battery-powered devices and applications where power efficiency is a critical concern.
Key Features:
- Logic Type: Hex Inverter
- Number of Circuits: 6
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Package / Case: 14-SOIC
- Propagation Delay Time: Typically 9.5ns at 5V
Each inverter on the SN74LS04NS chip is capable of driving loads with high output current, which is essential for driving other logic gates, LED indicators, or other digital components that require a higher current level. The device also features a wide operating temperature range, ensuring reliable performance in diverse environmental conditions.
The SN74LS04NS comes in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is advantageous for space-constrained applications. It is also compatible with breadboards and standard PCB layouts, making it easy to incorporate into both prototyping and production environments.
With its robust design and Texas Instruments' commitment to quality, the SN74LS04NS hex inverter is an excellent choice for designers looking to implement reliable logic inversion in their digital circuits. Whether it's used in computing systems, consumer electronics, or industrial automation, this chip offers a combination of performance, power efficiency, and versatility.