Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254801-SN74LS02J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS02J CAD Model

Description

The SN74LS02J is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74LS series, which are Low-Power Schottky logic ICs. The SN74LS02J specifically is a quadruple 2-input positive-NOR gate, which is fundamental in the construction of digital systems.

Key Features

  • Logic Type: Quadruple 2-Input Positive NOR Gate
  • Package: J Package (Ceramic DIP)
  • Operating Voltage: 5V
  • Typical Power Dissipation: 1mW
  • Switching Characteristics: Fast switching times, with a typical propagation delay time of 9.5ns
  • Operating Temperature: 0°C to 70°C

Applications

The SN74LS02J is widely used in various applications due to its versatility and reliability. It is suitable for:

  • Logic circuits and digital signal processing
  • Control systems
  • Communication systems
  • Embedded systems
  • Timing circuits and counters

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS02J is no exception. Each IC undergoes rigorous testing to ensure it meets the high standards expected by consumers. The ceramic DIP package ensures durability and protection against environmental factors, making it suitable for demanding applications.

Compatibility

The SN74LS02J is designed to be compatible with other TTL logic families and can be easily integrated into existing systems. Its standard pin configuration facilitates easy replacement and upgrades, ensuring longevity and scalability of digital systems.

Environmental Compliance

As with all Texas Instruments products, the SN74LS02J complies with international standards for environmental safety, including RoHS and lead-free directives. This commitment to sustainability ensures that the product is as eco-friendly as it is technologically advanced.

Whether you're designing a new digital system or maintaining an existing one, the SN74LS02J from Texas Instruments offers the performance, reliability, and quality that engineers and technicians trust.

You May Also Be Interested in

Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
ECAD model for X24325P
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $36.6648
ECAD model for SNJ54121J
SANYO Semiconductor (U.S.A) Corporation
Varactor Diode for AM Low-Voltage Electronic Tuning
Need more? Email Us
ECAD model for SVC343
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40
Texas Instruments
FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Lowest to $19.1249
ECAD model for TPS75518KTTR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention