Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Male or Female
Number of Positions 3
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features -
Temperature Range - Operating -55°C ~ 105°C
Note Contacts Not Included
Base Product Number 794099
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1363626-794099-1
Ultra Librarian 3D Model Ultra Librarian 794099-1 CAD Model

Description

The Universal MATE-N-LOK Plug is a rectangular connector housing designed for use in various electronic applications.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: Universal MATE-N-LOK
  • Mounting Type: free hanging (in-line)
  • Color: natural
  • Fastening Type: locking ramp
  • Gender: male or female
  • Positions: 3
  • Rows: 1
  • Operating Temperature: -55°C to 105°C
  • Product Status: active

You May Also Be Interested in

JST Sales America Inc.
CONN RCPT HSG 13POS 1.00MM / 13 Rectangular Connectors - Housings Receptacle Natural 0.039" (1.00mm)
Lowest to $0.1064
ECAD model for SHR-13V-S-B
Panduit Corp
One Hole Metric Ftex Conductor Standard Barrel With Window Lug 70Mm Ftexwire Ms Stud / CONN TERM RECT RING 70MM #M8
Need more? Email Us
ECAD model for LCMAX70-8-L
Harwin Inc.
Contact SKT Crimp ST Cable Mount 22AWG Bulk/Loose / CONN FEMALE 22AWG GOLD CRIMP
Need more? Email Us
ECAD model for M80-0110005
Amphenol FCI
CONN RCPT 10POS SMD GOLD
Lowest to $1.4886
ECAD model for 10132798-012100LF
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204
Samtec Inc.
Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Need more? Email Us
ECAD model for FFMD-10-01
Molex, LLC
Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 5POS 2.5MM
Lowest to $0.1504
ECAD model for 22-05-7055
Molex, LLC
Pico-EZmate Wire-to-Board Header, Vertical, Housing Height: 1.55mm | CONN HEADER SMD 2POS 1.2MM
Lowest to $0.1544
ECAD model for 0781710002
Molex, LLC
Conn Unshrouded Header HDR 46 POS 2.54mm Solder ST Thru-Hole C-Grid® Bag / CONN HEADER 46POS .100 VERT TIN
Need more? Email Us
ECAD model for 10-88-1461

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention