EN
  • EN
  • DE

PIC16F87-I/SO

Part No PIC16F87-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 7KB Flash 5V 18-Pin SOIC W Tube / IC MCU 8BIT 7KB FLASH 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061819-PIC16F87-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F87
Introduction Date August 28, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F87-I/SO CAD Model

Description

Microchip Technology PIC16F87-I/SO Microcontroller

The PIC16F87-I/SO is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile and powerful microcontroller is built around a PIC architecture that is well-suited for a variety of applications ranging from industrial controls to consumer electronics. The PIC16F87-I/SO comes in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, making it an ideal choice for space-constrained applications.

At the heart of the PIC16F87-I/SO is a robust RISC CPU (Reduced Instruction Set Computer), which ensures efficient processing with a rich instruction set optimized for control tasks. The device operates at a maximum speed of 20MHz, providing ample computational power for complex operations. With a wide operating voltage range of 2.0V to 5.5V, it offers flexibility for use in various power environments.

One of the highlights of the PIC16F87-I/SO is its integrated features, which include 3.5KB of flash program memory and 128 bytes of EEPROM data memory. This combination allows for self-programmable capabilities under software control, making firmware updates and data storage straightforward and reliable. Additionally, the device boasts 256 bytes of RAM, ensuring smooth operation and data handling.

The microcontroller also comes with an array of peripherals that enhance its versatility. These include two analog comparators, a 10-bit Analog-to-Digital Converter (ADC) with up to eight channels, and two PWM (Pulse Width Modulation) outputs for precise control over motors and other devices. For communication purposes, the PIC16F87-I/SO is equipped with a synchronous serial port that can handle SPI and I²C protocols, as well as an asynchronous serial port for RS-232, RS-485, and LIN communication.

For developers and engineers, the PIC16F87-I/SO is supported by Microchip's MPLAB IDE and a wide range of development tools, making the design and implementation process as smooth as possible. With its extensive interrupt capability, watchdog timer, and power-saving sleep mode, the PIC16F87-I/SO is a reliable and efficient solution for your embedded system needs.

Whether you are designing a smart sensor, developing a hobbyist project, or building a sophisticated control system, the PIC16F87-I/SO from Microchip Technology offers a balance of performance, power efficiency, and feature set that can bring your ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2034 $52.0340
24+ $4.2695 $102.4680
37+ $4.1361 $153.0357
50+ $4.0026 $200.1300
65+ $3.8692 $251.4980
87+ $3.4690 $301.8030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,546 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess