EN
  • EN
  • DE

SN74HCT623DW

Part No SN74HCT623DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HCT
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HCT623
Other Names SN74HCT623DWE4,SN74HCT623DWG4,-SN74HCT623DWE4R,-SN74HCT623DWR,-SN74HCT623DWG4,-296-8422-5,-SN74HCT623DWG4R,SN74HCT623DWG4,-296-8422-5,-296-8422-5R,296-8422-5R,-SN74HCT623DWE4,2156-SN74HCT623DW-TI,296-8422-5,TEXTISSN74HCT623DW,SN74HCT623DWE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259548-SN74HCT623DW
Ultra Librarian 3D Model Ultra Librarian SN74HCT623DW CAD Model

Description

Product Overview: SN74HCT623DW from Texas Instruments

The SN74HCT623DW is a high-performance, octal bus transceiver from Texas Instruments, designed with the precision and reliability expected from a leading semiconductor manufacturer. This integrated circuit (IC) is part of the 'HCT' family, which signifies that it is compatible with high-speed CMOS logic while maintaining TTL logic level compatibility. It is a versatile component ideal for a wide array of digital applications that require the transfer of data or signals across two separate buses.

With its dual-in-line package, the SN74HCT623DW provides a compact solution for system designers looking to optimize board space without compromising on performance. The device features eight bidirectional buffers and three-state outputs, which allow for independent control of data transmission in either direction. This capability is particularly useful in multiplexed data transmission systems or when interfacing between different digital logic circuits.

The SN74HCT623DW operates at a voltage range of 4.5V to 5.5V, which aligns with typical TTL power supply levels, offering the advantage of seamless integration into existing digital systems. The IC's robust design ensures that it can handle continuous current per output/input pin of ±35 mA, making it suitable for driving heavier loads when necessary.

Furthermore, the SN74HCT623DW boasts a wide operating temperature range from -40°C to 85°C, ensuring reliable performance in various environmental conditions. This attribute, along with its low power consumption and high noise immunity, makes it an excellent choice for industrial, automotive, and telecommunication applications.

The device is provided in a 20-pin SOIC package, labeled as 'DW' in its part number, which is known for its ease of soldering and good thermal conduction. This packaging also ensures that the SN74HCT623DW is compatible with surface-mount technology (SMT) production lines, facilitating efficient assembly and manufacturing processes.

In summary, the SN74HCT623DW from Texas Instruments is a robust, high-quality octal bus transceiver that offers design flexibility, high-speed performance, and the reliability required for modern digital systems. Its compatibility with both CMOS and TTL logic levels, along with its durable design, makes it a smart choice for designers seeking a dependable solution for their data communication challenges.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8440 $52.5960
21+ $4.7950 $100.6950
33+ $4.6452 $153.2916
45+ $4.4954 $202.2930
58+ $4.3455 $252.0390
78+ $3.8960 $303.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,419 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess