The SN74HCT541PWRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to have the capability to drive bus lines or buffer memory address registers. This integrated circuit is a part of the HCT family, which means it is designed to be functionally equivalent to the FCT and ABT families, with the additional feature of being able to interface with 5V logic at TTL voltage levels.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Current: High/Low - 6 mA / 6 mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Logic Level - Low: 0.8V (Max)
- Logic Level - High: 2V (Min)
- Mounting Type: Surface Mount
- Package / Case: TSSOP (Thin Shrink Small Outline Package)
Product Applications
The SN74HCT541PWRG4 is suitable for a wide range of applications, including driving bus lines in computing systems, acting as a buffer for memory address registers, and providing additional drive capability for long bus lines. Its ability to interface with TTL logic levels makes it compatible with older logic systems, while still providing the speed and low power consumption of CMOS technology.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT541PWRG4 is no exception. It is designed to meet or exceed the stringent requirements of the automotive industry and is suitable for use in high-reliability environments. The device is also RoHS compliant, meaning it adheres to the latest environmental standards regarding hazardous substances.
Ordering and Packaging
The SN74HCT541PWRG4 is available in a TSSOP-20 package and is supplied in tape and reel form for use in automated manufacturing environments. It is also available in different packaging options to meet various assembly and temperature requirements.