EN
  • EN
  • DE

K3LKBKB0BM-MGCP

Part No K3LKBKB0BM-MGCP
Manufacturer Samsung
Catalog DDR
Description LPDDR5-5500 (48Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942563-K3LKBKB0BM-MGCP
Series *
Ultra Librarian 3D Model Ultra Librarian K3LKBKB0BM-MGCP CAD Model

Description

The Samsung K3LKBKB0BM-MGCP is a 32 Gb LPDDR5 DRAM chip that is designed for use in next-generation mobile and automotive devices. It offers significant performance and efficiency improvements over previous generations of LPDDR memory, making it ideal for demanding applications such as 5G, AI, and advanced camera technology.

Key Features

  • High performance: The K3LKBKB0BM-MGCP can operate at speeds up to 6400 Mbps, which is twice as fast as LPDDR4X memory. This makes it ideal for applications that require high-speed data transfer, such as gaming, video streaming, and augmented reality.
  • Low power consumption: The K3LKBKB0BM-MGCP is designed to be very power-efficient, consuming up to 30% less power than LPDDR4X memory. This helps to extend battery life in mobile devices and reduce energy consumption in automotive applications.
  • High density: The K3LKBKB0BM-MGCP is available in a variety of high-density configurations, up to 32 Gb per chip. This allows device manufacturers to create devices with more memory, which is essential for demanding applications such as AI and machine learning.

Benefits

The Samsung K3LKBKB0BM-MGCP offers a number of benefits for device manufacturers and consumers alike. For device manufacturers, the K3LKBKB0BM-MGCP enables them to create devices with faster performance, lower power consumption, and more memory. This makes their devices more attractive to consumers.

For consumers, the K3LKBKB0BM-MGCP means that they can enjoy faster performance, longer battery life, and more powerful applications on their devices. This makes their devices more enjoyable to use and more productive.

Applications

The Samsung K3LKBKB0BM-MGCP is ideal for use in a wide range of mobile and automotive devices, including:

  • Smartphones
  • Tablets
  • Laptops
  • Wearables
  • Automotive infotainment systems
  • Advanced driver assistance systems (ADAS)

Conclusion

The Samsung K3LKBKB0BM-MGCP is a state-of-the-art LPDDR5 DRAM chip that offers significant performance and efficiency improvements over previous generations of LPDDR memory. It is ideal for use in next-generation mobile and automotive devices, enabling device manufacturers to create devices that are faster, more power-efficient, and more powerful.

Additional Information

The Samsung K3LKBKB0BM-MGCP is packaged in a 315 FBGA package and is available in mass production. It operates at a voltage of 1.8 / 1.05 / 0.9 / 0.5 V and has a temperature range of -25 ~ 85 °C.

Samsung's Leadership in LPDDR5 Memory

Samsung is a leading manufacturer of LPDDR5 memory chips. The company has a long history of innovation in the DRAM market and is committed to developing the most advanced memory technologies. Samsung's LPDDR5 memory chips are used in a wide range of mobile and automotive devices from the world's leading brands.

The Future of LPDDR5 Memory

LPDDR5 memory is the latest generation of low-power double data rate memory. It offers significant performance and efficiency improvements over previous generations of LPDDR memory. LPDDR5 memory is essential for next-generation mobile and automotive devices, which require high performance, low power consumption, and high memory density.

Samsung is at the forefront of LPDDR5 memory development. The company's K3LKBKB0BM-MGCP LPDDR5 DRAM chip is one of the most advanced LPDDR5 chips on the market. It is ideal for use in next-generation mobile and automotive devices, enabling device manufacturers to create devices that are faster, more power-efficient, and more powerful.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.2922 $70.2922
2+ $68.0955 $136.1910
3+ $65.8989 $197.6967
4+ $63.7023 $254.8092
6+ $57.1124 $342.6744
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess