EN
  • EN
  • DE

SN74HCT273ANSR

Part No SN74HCT273ANSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SO / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 37MHz
Max Propagation Delay @ V, Max CL 34ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Win Source Part Number 795032-SN74HCT273ANSR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74HCT273
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HCT273ANSR CAD Model

Description

Product Overview: SN74HCT273ANSR

The SN74HCT273ANSR is a high-performance integrated circuit from Texas Instruments, designed to meet the demands of modern digital electronics. This device is a member of the '74HCT' family, which is known for its high noise immunity and low power consumption, making it suitable for interfacing with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Octal D-Type Flip-Flops: This IC contains eight edge-triggered D-type flip-flops, which can be used to store data in a reliable and efficient manner.
  • Clear Function: A clear input is provided to immediately set all flip-flop outputs to a low state, which is essential for initialization and reset operations.
  • Wide Operating Voltage Range: The device operates at a voltage range of 4.5V to 5.5V, making it compatible with a variety of digital systems.
  • High-Current Outputs: The SN74HCT273ANSR can source or sink up to 8 mA at the output, providing good drive capabilities.
  • Low Power Consumption: It features a low power consumption design, which is critical for battery-powered and energy-efficient applications.

Applications

The versatility of the SN74HCT273ANSR makes it suitable for a wide range of applications. It is commonly used in:

  • Buffer/Storage Registers
  • Data Storage
  • System Initialization
  • Industrial Controls

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCT273ANSR is no exception. The device is available in a wide temperature range, making it suitable for industrial applications. It is also provided in a 20-pin SOP (Small Outline Package), ensuring a compact footprint for space-constrained applications.

Ordering Information

The SN74HCT273ANSR is available for order in different package types and quantities to suit the needs of both small and large-scale projects. For detailed ordering and product information, customers should consult the Texas Instruments website or their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6684 $50.1300
185+ $0.5485 $101.4725
285+ $0.5313 $151.4205
390+ $0.5142 $200.5380
505+ $0.4971 $251.0355
675+ $0.4456 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess