SN74HCT245DWRG4 - Texas Instruments
The SN74HCT245DWRG4 from Texas Instruments is a high-performance, octal bus transceiver designed with 3-state outputs. This integrated circuit is part of the HCT family, which is characterized by its high noise immunity and low power consumption, making it a perfect choice for interfacing between different voltage levels in mixed 5V/3.3V systems.
Key Features
- Logic Type: Octal Bus Transceiver with 3-state outputs
- Supply Voltage Range: 4.5V to 5.5V, making it suitable for TTL environments
- Logic Level Compatibility: TTL Input compatible, ensuring easy interfacing with standard logic families
- Operating Temperature: -40°C to 85°C, providing reliable performance across a wide range of environmental conditions
- Packaging: Supplied in a wide-body SOIC package (DW), with a 20-pin configuration
- RoHS Compliant: Meets environmental standards, reducing hazardous substances in electronic devices
Applications
The SN74HCT245DWRG4 is versatile and can be used in various applications, such as:
- Bus interface/transceiver in microprocessor or microcontroller-based systems
- Memory switching in servers, personal computers, and other computing applications
- Signal buffering and strengthening for data communication
- Level shifting to bridge between 5V and 3.3V logic circuits
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HCT245DWRG4 is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets, ensuring high reliability and performance in your applications.
Ordering Information
To order the SN74HCT245DWRG4 or request samples, visit Texas Instruments' official website or contact your local authorized distributor. Ensure you get genuine products for optimal performance and reliability.