EN
  • EN
  • DE

SNJ54AHC125J

Part No SNJ54AHC125J
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54AHC125 QUADRUPLE BUS BUFFER GA / Element Bit per Element Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AHC125
Standard Package 28 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673835-SNJ54AHC125J
Ultra Librarian 3D Model Ultra Librarian SNJ54AHC125J CAD Model

Description

The SNJ54AHC125J is a high-quality integrated circuit created by Texas Instruments, renowned for its robust performance and versatility in various digital applications. This device is part of the advanced high-speed CMOS (AHC) family and is specifically designed to deliver quadruple bus buffer gates with 3-state outputs, which are essential for driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: The SNJ54AHC125J features quadruple bus buffer gates that provide high drive without compromising speed.
  • Output Type: 3-state outputs enable the device to interface with bidirectional communication lines, where a high-impedance state is necessary.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated applications.
  • Package: Encased in a durable ceramic flat package (J-leaded), the SNJ54AHC125J ensures reliable performance even in harsh conditions.
  • Temperature Range: The device is characterized for operation over the full military temperature range of -55°C to 125°C, suitable for demanding environments.

Applications

The SNJ54AHC125J is ideal for a multitude of applications that require a reliable logic buffering solution. Its applications include, but are not limited to:

  • Driving bus lines in computing systems
  • Buffering memory address registers
  • Creating logic gate functions in a variety of digital circuits
  • Serving as an interface between mismatched logic circuits

Quality and Reliability

As with all Texas Instruments products, the SNJ54AHC125J is manufactured to the highest standards of quality and reliability. Customers can expect consistent performance and durability, backed by TI's rigorous testing protocols and extensive experience in semiconductor design and fabrication.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3779 $53.5116
10+ $10.9768 $109.7680
15+ $10.6337 $159.5055
20+ $10.2907 $205.8140
26+ $9.9477 $258.6402
34+ $8.9186 $303.2324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess