EN
  • EN
  • DE
  • IT

SN74HCT139DBR

Part No SN74HCT139DBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SSOP  /  Decoder/Demultiplexer 1 x 2:4 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.209", 5.30mm Width)
Supplier Device Package 16-SSOP
Base Product Number 74HCT139
Other Names SN74HCT139DBRG4,296-SN74HCT139DBRDKR,SN74HCT139DBRG4,2156-SN74HCT139DBR,SN74HCT139DBRE4,296-SN74HCT139DBRCT,296-SN74HCT139DBRTR,SN74HCT139DBR,TEXTISSN74HCT139DBR,SN74HCT139DBRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256585-SN74HCT139DBR
Ultra Librarian 3D Model Ultra Librarian SN74HCT139DBR CAD Model

Description

The SN74HCT139DBR is a high-performance, dual 2-line to 4-line decoder/demultiplexer integrated circuit produced by Texas Instruments. This versatile component is designed to be used in a wide array of digital applications, including computers, communication devices, and complex logic circuits. It is part of the 'HCT' family, which means it utilizes high-speed CMOS technology combined with TTL compatibility.

Key Features

  • Logic Family: The SN74HCT139DBR belongs to the HCT logic family, ensuring a high-speed CMOS performance with the added benefit of TTL input compatibility.
  • Dual Decoder: It features two independent 2-line to 4-line decoders, each with its own address input and output pins, allowing for flexibility in design and application.
  • Operating Voltage: This device typically operates at a voltage range of 4.5V to 5.5V, making it suitable for a variety of digital systems.
  • Package: The DBR suffix indicates that this product is offered in a SSOP (Shrink Small Outline Package) form factor, which is known for its small footprint and suitability for space-constrained applications.
  • Output Drive Capability: The SN74HCT139DBR can drive up to 10 LSTTL loads, providing ample current for interfacing with other logic families.

Applications

The decoder/demultiplexer function of the SN74HCT139DBR makes it ideal for a variety of applications that require the distribution of a digital signal into multiple outputs. It is commonly used in:

  • Memory decoding or data routing
  • Control systems for industrial automation
  • Signal processing
  • Peripheral multiplexing in computers and servers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74HCT139DBR is no exception. This product is manufactured to the highest standards, ensuring consistent performance and durability for critical applications.

Conclusion

Overall, the SN74HCT139DBR from Texas Instruments is a reliable and efficient solution for decoding and demultiplexing needs in digital systems. Its compatibility with multiple logic families, combined with a compact package and robust design, makes it a versatile choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8609 $51.6540
145+ $0.7064 $102.4280
220+ $0.6843 $150.5460
305+ $0.6622 $201.9710
395+ $0.6402 $252.8790
525+ $0.5739 $301.2975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess