Overview of SN74HCT04DRE4
The SN74HCT04DRE4 is a high-performance, hex inverter chip designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This chip is part of the 74HCT family, which is compatible with standard CMOS integrated circuits but has the added advantage of being able to interface with TTL logic levels. The SN74HCT04DRE4 is commonly used in a wide range of electronic applications, including computers, data processing, telecommunications, and consumer electronics, among others.
Key Features
- Logic Type: The device comprises six independent inverters, providing the user with a flexible solution for creating non-inverting logic or oscillators.
- Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V logic systems.
- High Output Drive: The SN74HCT04DRE4 can drive up to 10 LSTTL loads, ensuring robust performance in driving other logic inputs.
- Propagation Delay: It boasts a fast propagation delay, ensuring quick response times in critical applications.
- Temperature Range: The device can operate over a wide temperature range, making it suitable for industrial applications.
- Package: It comes in a space-saving SOIC-14 package, which is ideal for compact PCB layouts.
Quality and Reliability
TI's commitment to quality means that the SN74HCT04DRE4 is manufactured to the highest standards. It is designed for enhanced durability and reliable performance over its operational lifespan. The device is also RoHS compliant, adhering to environmental standards that restrict the use of certain hazardous substances in electrical and electronic equipment.
Applications
The versatility of the SN74HCT04DRE4 makes it an excellent choice for a variety of applications, including:
- Logic level conversion
- Waveform shaping
- Signal processing
- Oscillator circuits
- Glitch-free power-up and power-down
Whether you're designing a simple logic circuit or a complex digital system, the SN74HCT04DRE4 from Texas Instruments provides the performance and reliability you need to ensure your project's success.