EN
  • EN
  • DE

TLV5616CDRG4

Part No TLV5616CDRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 2.7-V TO 5.5-V LOW POWER 12-BIT DIGITAL-TO-ANALOG CONVERTERS WITH POWER DOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 20μs
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.3 V, 5V
Voltage - Supply, Digital 2.7 V ~ 3.3 V, 5V
INL/DNL (LSB) ±1.9, ±0.5
Architecture String DAC
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1270500-TLV5616CDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TLV5616
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV5616CDRG4 CAD Model

Description

The TLV5616CDRG4 is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to deliver high-performance conversion of digital signals to analog form. This device is part of the TLV5616 series, which is known for its low power consumption and high output accuracy. It is particularly suitable for applications requiring a small footprint, such as portable battery-operated equipment.

Key Features

  • Resolution: The TLV5616CDRG4 offers a 12-bit resolution, ensuring fine granularity in the analog output for applications that demand precise control.
  • Interface: It features a simple, easy-to-use SPI (Serial Peripheral Interface) that allows for straightforward integration into existing digital systems.
  • Update Rate: With a fast update rate, this DAC can handle a wide range of dynamic signal requirements, making it versatile for various applications.
  • Power Efficiency: The device operates with a low power consumption, which is critical for extending the battery life of portable devices.
  • Dual Voltage Outputs: It provides two buffered voltage outputs, enabling the simultaneous use of two different reference voltages.

Applications

The TLV5616CDRG4 is well-suited for a variety of applications, including:

  • Portable Instrumentation
  • Process Control
  • Data Acquisition Systems
  • Analog Output Cards
  • Battery-operated Devices

Package and Quality

This DAC comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The TLV5616CDRG4 is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards for performance and reliability.

Conclusion

In summary, the TLV5616CDRG4 from Texas Instruments is a high-quality, low-power, 12-bit digital-to-analog converter with a fast update rate and dual voltage outputs. Its small size and efficiency make it an excellent choice for a variety of applications, especially where space and power conservation are critical. Whether used in portable devices or industrial control systems, the TLV5616CDRG4 provides accurate and reliable analog signal conversion, making it a valuable component for any precision digital system.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess