The SN74HCT00PWT is a high-performance, quadruple two-input positive-NAND gate integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This logic gate is part of the HCT family and is designed to operate with a 4.5V to 5.5V VCC supply voltage, making it suitable for interfacing with 5V TTL logic while maintaining CMOS level input voltage and current specifications.
Key Features
- Logic Type: Quadruple 2-Input Positive-NAND Gates
- Operating Voltage: 4.5V to 5.5V
- Output Current: -4mA to 4mA
- Package: TSSOP-14 (Thin Shrink Small Outline Package)
- Temperature Range: -40°C to 85°C
- Compatibility: TTL Input and Output Levels
Applications
The SN74HCT00PWT is versatile and can be used in a variety of applications such as:
- Logic function generators
- Computing systems
- Data processing
- Embedded systems
- Signal processing
- Control systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HCT00PWT is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance for critical applications. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.
Design and Development Support
Engineers and developers can find extensive support for the SN74HCT00PWT through Texas Instruments' online resources. This includes detailed datasheets, application notes, and comprehensive technical documentation to assist in the design and development process. Additionally, TI provides simulation tools and a supportive community forum to address any design challenges and questions.
With its robust design, wide operating voltage range, and compatibility with existing 5V systems, the SN74HCT00PWT is a reliable choice for designers looking to incorporate NAND gate logic into their electronic projects.