The SN74HCT00DG4 from Texas Instruments is a high-performance, quad 2-input NAND gate integrated circuit designed to operate in a wide range of applications. This IC is a part of the HCT family, which is known for its capability to interface with CMOS and TTL logic levels, ensuring versatility in various digital systems. The device is characterized for operation from -40°C to 85°C, making it suitable for industrial-grade applications.
Key Features:
- Logic Type: The SN74HCT00DG4 is a NAND logic gate, which is a fundamental building block in digital electronics. Each gate has two inputs, providing the standard NAND function.
- Number of Circuits: The device contains four independent gates in a single package, allowing for compact and efficient design possibilities.
- Output Drive Capability: This IC can drive up to 10 LSTTL loads, offering robust output drive performance.
- Power-Down Protection: Equipped with power-down protection on inputs and outputs, the SN74HCT00DG4 ensures that the device remains protected when powered off.
- Compatibility: The inputs are TTL-voltage compatible, allowing for seamless integration with existing TTL logic without the need for additional level shifting.
Technical Specifications:
- Supply Voltage (Vcc): Recommended operating voltage ranges from 4.5V to 5.5V, typical for HCT logic devices.
- Input Voltage (Vi): The maximum input voltage is 5.5V, which is tolerant to over-voltage conditions.
- Operating Temperature: The IC is designed to operate reliably in a wide temperature range from -40°C to 85°C.
- Package: The SN74HCT00DG4 comes in an SOIC-14 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.
The SN74HCT00DG4 is ideal for use in a variety of digital applications, including logic function implementation, signal gating, and hardware control systems. Its robust design and compatibility with multiple logic levels make it a reliable choice for designers and engineers looking to create efficient and cost-effective digital solutions.