EN
  • EN
  • DE

ADUC816BSZ-REEL

Part No ADUC816BSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 52MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series MicroConverter ADuC8xx
Packaging Reel package
Core Processor 8052
Core Size 8-Bit
Speed 12.58MHz
Connectivity I2C, SPI, UART/USART
Peripherals PSM, Temp Sensor, WDT
Number of I/O 34
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
RAM Size 256 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 7x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 52-QFP
Manufacturer Package 52-MQFP (10x10)
Win Source Part Number 768231-ADUC816BSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name ADUC816
Introduction Date February 14, 2001
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADUC816BSZ-REEL CAD Model

Description

Product Overview

The ADUC816BSZ-REEL from Analog Devices Inc. is a highly integrated microconverter that combines a high-performance analog-to-digital converter (ADC) with a microcontroller on a single chip. This innovative product is designed for precision measurement and control applications, offering a robust solution for designers looking to streamline their systems with effective space and power management.

Key Features

  • High-Resolution ADC: The ADUC816BSZ-REEL boasts a 24-bit sigma-delta ADC, providing exceptional accuracy and noise performance. It is ideal for applications requiring precise measurement, such as industrial control systems, instrumentation, and smart sensors.
  • Integrated Microcontroller: The device features an 8052 microcontroller core, offering reliable processing capabilities with high code compatibility for easy integration into existing designs.
  • On-Chip Memory: It includes 62KB of non-volatile Flash/EE memory and 4KB of data Flash/EE memory, facilitating complex program and data storage without the need for external memory components.
  • Flexible I/O Options: With multiple digital I/O pins and serial communication interfaces such as UART, SPI, and I²C, the ADUC816BSZ-REEL provides versatile connectivity options for various peripheral devices.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates efficiently with a power-saving sleep mode, making it suitable for battery-powered and portable devices.
  • Temperature Range: The microconverter operates over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.

Applications

The ADUC816BSZ-REEL is well-suited for a wide range of applications, including:

  • Process Control and Automation
  • Smart Transmitters
  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Weighing Systems
  • Battery Management Systems

Packaging and Availability

This component is available in a surface-mount package and is provided in tape and reel form for automated assembly processes, underlining its suitability for mass production environments. The "REEL" suffix indicates that this product is supplied in reel packaging, which is essential for high-volume manufacturing.

With its combination of high-precision analog functionality and digital control, the ADUC816BSZ-REEL from Analog Devices Inc. represents a powerful, compact solution for sophisticated measurement and control systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess