EN
  • EN
  • DE

SN74HCT00ADBR

Part No SN74HCT00ADBR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUAD 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCT
Package Bulk
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 4mA, 4mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 18ns @ 5.5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74HCT00
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896622-SN74HCT00ADBR
Ultra Librarian 3D Model Ultra Librarian SN74HCT00ADBR CAD Model

Description

Product Overview: SN74HCT00ADBR by Texas Instruments

The SN74HCT00ADBR is a high-performance, quadruple two-input positive-NAND gate integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This IC is part of the HCT family, which is designed to offer both high-speed operation and CMOS low power consumption, making it an ideal choice for a wide range of electronic applications.

Built with advanced silicon-gate CMOS technology, the SN74HCT00ADBR provides a robust and reliable logic gate function with the benefit of compatibility with all common logic families. This allows for easy integration into various digital systems without the need for additional interfacing components. The device operates at a voltage range of 4.5V to 5.5V, which is typical for 5V digital systems, ensuring stable operation and compatibility with TTL (Transistor-Transistor Logic) levels.

The SN74HCT00ADBR comes in a DBR package, which is a small-outline integrated circuit (SOIC) with a body size that is both compact and suitable for space-constrained applications. This 14-pin package is surface-mountable and is designed for automated assembly processes, making it highly suitable for mass production environments.

Key features of the SN74HCT00ADBR include:

  • Logic Type: NAND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Current: 4 mA
  • Operating Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 8ns at 4.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.154", 3.90mm Width)

Applications for the SN74HCT00ADBR are diverse, ranging from logic signal processing and data manipulation to complex computing systems. Its fast propagation delay and low power consumption make it an excellent choice for portable electronics, communication devices, data processing equipment, and any other systems that require reliable and efficient logic operations.

With Texas Instruments' commitment to quality, the SN74HCT00ADBR is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. Whether used for prototyping or in full-scale production, this NAND gate IC is a versatile and essential component for designers and engineers across various industries.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8231 $50.8158
44+ $2.3164 $101.9216
67+ $2.2441 $150.3547
93+ $2.1717 $201.9681
120+ $2.0993 $251.9160
160+ $1.8821 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess