SN74HCS4075QPWRQ1 Triple 3-Input OR Gate from Texas Instruments
The SN74HCS4075QPWRQ1 is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the 74HCS family and is specifically engineered to meet the rigorous demands of automotive and industrial applications. The SN74HCS4075QPWRQ1 is a triple 3-input positive OR gate that delivers reliable performance with enhanced system-level ESD protection.
Constructed with silicon-gate CMOS technology, it offers a wide operating voltage range from 2 V to 6 V, making it versatile for use in various circuit designs. Its low power consumption is ideal for energy-sensitive applications, and the device maintains excellent noise immunity, ensuring stable operation even in electrically noisy environments.
The SN74HCS4075QPWRQ1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, denoted by the package suffix 'QPWR'. The 'Q1' designation indicates that this component meets the stringent quality standards required for automotive applications, including enhanced product change notification and longer product life cycles.
Key features of the SN74HCS4075QPWRQ1 include:
- Logic Function: Triple 3-Input OR Gate
- Operating Voltage Range: 2 V to 6 V
- Output Drive Capability: Capable of driving up to 10 LSTTL loads over the full temperature range
- ESD Protection: Exceeds JESD 22, providing robust protection for sensitive components
- Operating Temperature: Designed to operate over a broad temperature range, suitable for automotive and industrial environments
- Package Type: TSSOP-14, offering a compact footprint for space-constrained applications
This OR gate IC is designed to interface with TTL and NMOS components and is fully specified for partial-power-down applications using Ioff. The Ioff circuitry ensures that no damaging current will backflow through the device when it is powered down. The SN74HCS4075QPWRQ1 is also characterized for operation from -40°C to 125°C, making it reliable for automotive and industrial temperature ranges.
In summary, the SN74HCS4075QPWRQ1 from Texas Instruments is a robust, high-performance component that provides a reliable logic gate solution for complex electronic systems. Its automotive qualification and power-efficient design make it an excellent choice for designers looking to enhance the reliability and efficiency of their automotive or industrial applications.