EN
  • EN
  • DE

SGM811-TXKA4/TR

Part No SGM811-TXKA4/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320380-SGM811-TXKA4/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM811-TXKA4/TR CAD Model

Description

The SGM811-TXKA4/TR is a voltage supervisor IC from SG Micro Corp designed to monitor supply voltage levels and provide a reset signal to microprocessors, microcontrollers, and other digital circuits when the voltage drops below a specified threshold. This functionality is crucial for preventing data corruption and ensuring reliable system operation during power-up, power-down, or brownout conditions.

Applications:

  • Microprocessor/Microcontroller Systems: Provides reset functionality during voltage fluctuations.
  • Battery-Powered Equipment: Monitors battery voltage to prevent operation at insufficient levels.
  • Embedded Systems: Ensures reliable operation in embedded applications.
  • Industrial Control Systems: Protects sensitive components from voltage variations.
  • Power Supply Monitoring: Supervises the output voltage of power supplies.

Features:

  • Precision Voltage Detection: Accurately monitors the supply voltage.
  • Active-Low Reset Output: Provides a reset signal when the voltage falls below the threshold.
  • Open-Drain Output: Allows for flexible interfacing with different logic families.
  • Low Quiescent Current: Minimizes power consumption.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Prevents Data Corruption: Ensures proper system reset during undervoltage conditions, preventing data corruption.
  • Enhances System Reliability: Monitors the supply voltage and provides a reset signal to maintain system stability.
  • Simplifies System Design: Reduces component count and simplifies circuit design.
  • Extends Battery Life: Low power consumption makes it suitable for battery-powered applications.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details:

The SGM811 series offers various threshold voltages to accommodate different system requirements. The open-drain output requires a pull-up resistor for proper operation. For detailed specifications, including threshold voltage accuracy, response time, and operating temperature range, refer to the manufacturer's datasheet. The SGM811-TXKA4/TR is a robust and efficient solution for voltage supervision in a wide range of electronic systems.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2730 $50.5050
450+ $0.2240 $100.8000
695+ $0.2170 $150.8150
955+ $0.2100 $200.5500
1,235+ $0.2030 $250.7050
1,650+ $0.1820 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess