EN
  • EN
  • DE

SN74HCS165BQBR

Part No SN74HCS165BQBR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (2.5x3.5)
Base Product Number 74HCS165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371360-SN74HCS165BQBR
Ultra Librarian 3D Model Ultra Librarian SN74HCS165BQBR CAD Model

Description

SN74HCS165BQBR - Texas Instruments 8-Bit Parallel-Load Shift Registers

The SN74HCS165BQBR from Texas Instruments is a high-performance, 8-bit shift register designed for use in digital systems. It is a part of the 74HCS logic family, which is characterized by its high speed and low power consumption, making it an ideal choice for a wide range of applications in modern electronics.

This integrated circuit features an 8-bit serial or parallel-input, serial-output shift register that allows for the conversion of parallel data into serial data, which can then be transmitted over a single line, reducing the number of required interconnections. This functionality is particularly useful in applications where data needs to be transferred over long distances or through limited I/O ports.

The SN74HCS165BQBR operates with a 2-V to 6-V VCC supply, providing a flexible power range that accommodates various logic levels and is compatible with most microcontrollers and digital systems. This shift register has a wide operating temperature range from -40°C to 85°C, ensuring reliable performance in diverse environmental conditions.

Key features of the SN74HCS165BQBR include:

  • 8-bit parallel or serial input
  • Serial output capability
  • Shift/preset capability synchronous with the system clock
  • Direct overriding clear function
  • Complementary outputs
  • Wide operating voltage range of 2 V to 6 V
  • Low power consumption
  • High-impedance state during power up and power down
  • Available in a small-outline package

The device is provided in a compact 16-pin SSOP (Shrink Small-Outline Package) that is suitable for space-constrained applications. The SN74HCS165BQBR also supports the bus-hold feature, which retains the last valid input state when no input is present, thereby reducing the need for external pull-up or pull-down resistors.

With its robust design and high functionality, the SN74HCS165BQBR is an excellent choice for applications such as data acquisition systems, microprocessor interfaces, and digital signal processing, where reliable data shifting is required. Texas Instruments' commitment to quality ensures that this shift register will provide a dependable solution for your digital logic needs.

You May Also Be Interested in

Texas Instruments
8-BIT SHIFT REGISTERS 14-CDIP -5 / Shift Shift Register 1 Element 8 Bit 14-CDIP
Lowest to $42.3459
Nexperia USA Inc.
IC SHIFT/STORE BUS 8STAGE 16SOIC
Lowest to $0.1170
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16DHVQFN
Lowest to $2.7273
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.5453
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.2535
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.5126

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3111 $51.3315
395+ $0.2553 $100.8435
610+ $0.2473 $150.8530
840+ $0.2393 $201.0120
1,085+ $0.2313 $250.9605
1,450+ $0.2074 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess