EN
  • EN
  • DE

SN74HCS08PWR

Part No SN74HCS08PWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP / AND Gate IC 4 Channel Schmitt Trigger Input 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HCS
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Logic Level - Low 1V ~ 3V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 12ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74HCS08
Other Names 296-SN74HCS08PWRCT,296-SN74HCS08PWRTR,296-SN74HCS08PWRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257816-SN74HCS08PWR
Ultra Librarian 3D Model Ultra Librarian SN74HCS08PWR CAD Model

Description

Product Overview: SN74HCS08PWR by Texas Instruments

The SN74HCS08PWR from Texas Instruments is a high-performance, quadruple 2-input positive-AND gate integrated circuit, designed to operate with a wide voltage range and optimized for low-power consumption. This device belongs to the 74HCS family, which is well-known for its robustness and compatibility with CMOS, NMOS, and TTL logic levels.

Key Features

  • Logic Type: 2-Input AND Gate
  • Number of Circuits: 4
  • Output Current: 8 mA
  • Operating Voltage Range: 2 V to 6 V
  • Logic Level - High: 1.5 V minimum at VCC = 4.5 V
  • Logic Level - Low: 0.5 V maximum at VCC = 4.5 V
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Operating Temperature Range: -40°C to 85°C
  • Technology: CMOS

Advantages

The SN74HCS08PWR is designed for creating logical AND functions in a wide array of digital applications. Its low power consumption makes it ideal for battery-operated and power-sensitive devices. The device's compatibility with multiple logic level standards allows for easy integration into mixed-logic environments, thereby providing design flexibility and simplifying the interface with other components.

Applications

Due to its versatile nature, the SN74HCS08PWR is suitable for a broad range of applications, including:

  • Embedded Systems
  • Microcontroller Interfaces
  • Power Management
  • Networking Equipment
  • Consumer Electronics
  • Portable Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74HCS08PWR is no exception. This device is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected of TI products. Designers can confidently incorporate this IC into their designs, knowing it will provide consistent performance and longevity.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2999 $50.9830
410+ $0.2461 $100.9010
630+ $0.2384 $150.1920
870+ $0.2307 $200.7090
1,125+ $0.2230 $250.8750
1,500+ $0.2000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,100 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess