EN
  • EN
  • DE

MAX4636EUB+T

Part No MAX4636EUB+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 4 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.8 V to 5.5 V
Max Switch Time (Ton,Toff) 14ns, 6ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -67dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1068788-MAX4636EUB+T
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX4636EUB+T CAD Model

Description

Maxim Integrated MAX4636EUB+T Analog Switch

The Maxim Integrated MAX4636EUB+T represents a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver precision and durability in a variety of applications. This compact switch is part of Maxim Integrated's renowned series of integrated circuits, which are known for their reliability and advanced technology.

Encased in a microMAX-10 package, the MAX4636EUB+T is a versatile component suitable for a wide range of uses, including signal routing, data acquisition systems, and communication devices. It operates over a wide voltage range of 1.8V to 5.5V, making it compatible with many low-voltage applications and enabling it to integrate seamlessly into both portable and stationary electronic systems.

One of the key features of the MAX4636EUB+T is its low on-resistance, typically around 0.5 ohms, which ensures minimal signal distortion and power loss through the switch. This low on-resistance is matched with a flatness of less than 0.1 ohms, which is maintained over the entire analog signal range, providing excellent linearity and signal integrity.

The device also boasts fast switching speeds, with turn-on and turn-off times typically less than 20ns, contributing to its suitability for high-speed applications. Furthermore, the MAX4636EUB+T features low charge injection, which minimizes disturbance to the signal during switching events, preserving the quality and integrity of the data being passed through.

Another notable characteristic of the MAX4636EUB+T is its ESD protection, which exceeds 2000V per the Human Body Model, providing robustness against electrostatic discharges that can occur during handling or operation. This level of protection helps to ensure a longer operational life and reduces the likelihood of failure due to ESD events.

In summary, the Maxim Integrated MAX4636EUB+T is a high-quality SPDT analog switch that offers low on-resistance, fast switching speeds, and excellent ESD protection. Its microMAX-10 packaging makes it a space-saving solution for designers looking to optimize their board space without compromising on performance. Whether for audio, video, or digital signal routing, the MAX4636EUB+T is an excellent choice for a reliable and efficient switching solution.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5141 $52.7115
35+ $2.8833 $100.9155
54+ $2.7932 $150.8328
74+ $2.7031 $200.0294
96+ $2.6130 $250.8480
129+ $2.3427 $302.2083
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,019 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess