EN
  • EN
  • DE

SN74HC7001NSRE4

Part No SN74HC7001NSRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND SCHMIT 4CH 2IN 14SOP / AND Gate IC 4 Channel Schmitt Trigger 14-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.2V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC7001
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257863-SN74HC7001NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC7001NSRE4 CAD Model

Description

Product Overview: SN74HC7001NSRE4

The SN74HC7001NSRE4 is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit (IC) manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of the 'HC family and is designed to operate with a wide range of supply voltages, from 2V to 6V, making it suitable for a variety of logic applications. The SN74HC7001NSRE4 offers fast switching speeds and a balanced propagation delay, ensuring reliable high-speed performance.

This exclusive-OR gate IC features a wide operating temperature range from -40°C to 85°C, which makes it ideal for use in industrial and commercial environments where temperature conditions can be demanding. The SN74HC7001NSRE4 comes in a standard 14-pin SOP (Small Outline Package), which is well-suited for space-constrained applications.

Key Specifications:

  • Logic Type: Quadruple 2-Input Exclusive-OR Gate
  • Operating Voltage Range: 2V to 6V
  • High-Speed Performance: Typical tpd of 11 ns at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 14-Pin SOP
  • RoHS Compliant

Applications:

The SN74HC7001NSRE4 is versatile and can be used in a wide array of electronic circuits. Its primary application is in performing exclusive-OR operations, which are fundamental in error detection and correction algorithms, parity generation, and in various digital signal processing tasks. This IC is also well-suited for use in battery-powered devices due to its low power consumption, and it can be found in consumer electronics, telecommunications equipment, and portable computing devices.

Quality and Reliability:

As with all Texas Instruments products, the SN74HC7001NSRE4 is manufactured to high standards of quality and reliability. It is RoHS compliant, ensuring that it meets the latest environmental standards by avoiding the use of certain hazardous substances. TI's commitment to quality makes the SN74HC7001NSRE4 a reliable choice for designers and engineers looking for a dependable logic solution.

With its combination of high-speed performance, wide operating voltage range, and robust temperature tolerance, the SN74HC7001NSRE4 from Texas Instruments is an excellent choice for implementing logic functions in a variety of electronic designs.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess