EN
  • EN
  • DE

SN74HC652NTG4

Part No SN74HC652NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74HC652
Other Names SN74HC652NTE4,SN74HC652NTE4
Standard Package 15
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259578-SN74HC652NTG4
Ultra Librarian 3D Model Ultra Librarian SN74HC652NTG4 CAD Model

Description

The SN74HC652NTG4 is a high-performance integrated circuit from Texas Instruments, designed to provide efficient data transfer and storage in digital systems. This device is part of the 74HC series, known for its high-speed CMOS logic family which operates at a broad voltage range while maintaining low power consumption.

Key Features

  • Wide Operating Voltage Range: The SN74HC652NTG4 operates at a voltage range of 2V to 6V, making it compatible with a variety of logic levels and suitable for battery-operated applications.
  • High-Current Outputs: This device can drive up to 15 LSTTL loads, providing the capability to drive multiple devices and lines without the need for additional buffering.
  • Octal Bus Interface: It features an 8-bit bus transceiver with 3-state outputs, allowing for bidirectional communication between two buses.
  • Integrated Latch: Each byte has a corresponding latch to store data, with a common latch enable and output enable for simplified control.
  • Low Power Consumption: With a typical power consumption of only 80 µA, the SN74HC652NTG4 is ideal for power-sensitive applications.

Applications

The SN74HC652NTG4 is versatile and can be used in a wide range of applications, including:

  • Communication systems
  • Data storage and retrieval systems
  • Microprocessor or microcontroller-based systems
  • Bus expansion and isolation

Quality and Reliability

As with all Texas Instruments products, the SN74HC652NTG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. It is available in a 24-pin DIP package, providing a robust and easy-to-handle component for PCB layouts.

Ordering Information

The SN74HC652NTG4 is available for order under the Texas Instruments part number SN74HC652NTG4. For detailed specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess