EN
  • EN
  • DE

SN74HC595DBRG4

Part No SN74HC595DBRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description 8-BIT SHIFT REGISTERS WITH 3-STATE OUTPUT REGISTERS | IC SHIFT REGISTER SGL 8B 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number 74HC595
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254691-SN74HC595DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC595DBRG4 CAD Model

Description

The SN74HC595DBRG4, manufactured by Texas Instruments, is a high-performance, 8-bit shift register that features a storage register with 3-state outputs. Designed for high-speed data manipulation, this integrated circuit is widely used in digital systems for serial-to-parallel data conversion and for expanding the output ports of microcontrollers.

Key Features:

  • 8-Bit Serial-In, Parallel-Out Shift: Allows for efficient data transfer by shifting data in serially and outputting it in parallel.
  • Wide Operating Voltage Range: Can operate with a supply voltage ranging from 2V to 6V, making it compatible with a variety of logic levels and suitable for battery-operated applications.
  • High-Current 3-State Outputs: The outputs can drive up to 15 LSTTL loads and can be put into a high-impedance state, enabling the possibility to connect multiple registers in parallel.
  • Direct Clear Function: Equipped with a clear function that can reset the entire shift register, providing ease of use and data management.
  • Shift Register Clock Input: The device includes a clock input for the shift register, allowing precise control over data shifting operations.
  • Storage Register Clock Input: A separate clock input for the storage register provides additional control for data output timing.

Applications:

The SN74HC595DBRG4 is versatile and can be used in various applications, including:

  • LED displays and LED matrix management
  • Digital signal processing
  • Data acquisition systems
  • Industrial controls
  • Instrumentation panels
  • Expandable I/O interfaces for microcontrollers

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74HC595DBRG4 is no exception and is built to meet the highest standards, ensuring long-term performance and stability in your electronic designs.

Ordering and Packaging:

The device comes in a DBRG4 package and is available for order in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and shipping information, please consult the Texas Instruments website or authorized distributors.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
NXP / Nexperia
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.1802
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN SERIAL OUT, 8-BIT / Shift Element Bit
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2560 $51.2000
420+ $0.2398 $100.7160
650+ $0.2317 $150.6050
930+ $0.2155 $200.4150
1,210+ $0.2074 $250.9540
1,510+ $0.1993 $300.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,550 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess