The SN74HC573ANG4 is a high-performance, octal transparent D-type latch with 3-state outputs, designed and manufactured by the renowned Texas Instruments. This integrated circuit is a part of the 74HC series, which are well-known for their high-speed CMOS logic family characteristics. The device is crafted to provide a robust and reliable solution for temporary storage of data and can be used in a wide range of applications including computers, data processing, industrial controls, and more.
Key Features
- Logic Type: Octal D-Type Latch with 3-state outputs
- Package: 20-Pin PDIP (Plastic Dual-In-Line Package)
- Operating Voltage: 2 V to 6 V, accommodating a diverse range of applications and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
- High On-Off Output Voltage Ratio: Ensures clear distinction between high and low logic levels.
- Low Power Consumption: Typical low power consumption characteristic of CMOS integrated circuits, making it suitable for battery-powered devices.
- High Noise Immunity: A feature inherent to CMOS technology, providing stable operation in electrically noisy environments.
- Wide Operating Temperature Range: -40°C to 85°C, allowing the device to function reliably in extreme conditions.
Applications
The SN74HC573ANG4's versatile nature makes it ideal for various applications, including:
- Buffering and storage of data
- Address latching in microprocessor systems
- Communication systems
- Control systems
- Portable and battery-operated electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74HC573ANG4 is no exception. The device is rigorously tested to ensure it meets the high standards expected from Texas Instruments products, providing designers and engineers with a reliable component for their electronic designs.