EN
  • EN
  • DE

SN74HC540ANSR

Part No SN74HC540ANSR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Logic Function Buffer
Polarity Inverting
RoHS Compliant
Win Source Part Number 1094985-SN74HC540ANSR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC540ANSR CAD Model

Description

The SN74HC540ANSR is a high-performance, octal buffer and line driver designed to provide high-speed drive for bus-oriented systems. Manufactured by Texas Instruments, this integrated circuit is part of their HC family, which operates at a voltage range of 2V to 6V, making it suitable for a wide array of digital applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver, Inverting
  • Number of Channels: 8
  • Output Current: -35mA / 35mA
  • Operating Voltage: 2V to 6V
  • Propagation Delay Time: 13ns at 4.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Product Details

The SN74HC540ANSR features eight inverting buffers and line drivers with 3-state outputs that are capable of driving heavily loaded bus lines or buffer memory address registers. Its high drive capability reduces the need for external drivers, thereby simplifying design and reducing overall component count.

With its wide operating voltage range, the SN74HC540ANSR is versatile for interfacing between different voltage levels within a system. Its fast propagation delay ensures reliable high-speed data transmission, which is essential for modern digital systems.

The device's inputs are designed to be tolerant to high voltages, allowing it to be used in environments where the bus lines may experience voltage spikes. Additionally, the 3-state outputs can be placed in a high-impedance state, effectively disconnecting the output from the bus, which is a useful feature for multiplexing applications.

Applications

The SN74HC540ANSR is ideal for a variety of applications including:

  • Bus drivers
  • Memory drivers
  • Input/Output port drivers
  • Data transmission systems

With its robust design and high functionality, the SN74HC540ANSR from Texas Instruments is an excellent choice for designers looking for a reliable octal buffer/line driver for their digital applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess