EN
  • EN
  • DE

SN74HC4851QPWRSV

Part No SN74HC4851QPWRSV
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094983-SN74HC4851QPWRSV
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74HC4851QPWRSV CAD Model

Description

Product Overview: SN74HC4851QPWRSV - Texas Instruments

The SN74HC4851QPWRSV is a high-performance analog multiplexer/demultiplexer from Texas Instruments, designed to provide exceptional signal management for a variety of electronic applications. This integrated circuit is part of the HC family and is built to handle multiple analog inputs with precision and ease.

Key Features

  • Wide Voltage Range: The device operates on a wide voltage range of 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable for various power supply scenarios.
  • Low ON-State Resistance: It features a low ON-state resistance, typically around 70 ohms at 4.5V, which minimizes signal attenuation and ensures high-quality signal transmission through the switch.
  • High OFF-State Resistance: The high OFF-state resistance provides excellent channel isolation, thereby reducing crosstalk between the multiplexed signals.
  • Low Crosstalk and Off-Isolation: Engineered to minimize interference, the device offers low crosstalk and high off-isolation, which is critical for maintaining signal integrity in complex systems.
  • Single 8-Channel or Dual 4-Channel Configuration: The SN74HC4851QPWRSV can be used as a single 8-channel or dual 4-channel multiplexer/demultiplexer, providing flexibility in application design.
  • Break-Before-Make Switching: This feature ensures that one path is disconnected before another is connected, preventing shorting and signal disturbances during the switching process.

Applications

The versatility of the SN74HC4851QPWRSV allows it to be used in a wide range of applications, including:

  • Data acquisition systems
  • Signal routing
  • Audio and video switching
  • Communication systems
  • Medical instrumentation
  • Test equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HC4851QPWRSV is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance and longevity. The device is available in a compact TSSOP package, which is ideal for space-constrained applications.

With its robust feature set and Texas Instruments' reputation for quality, the SN74HC4851QPWRSV is a smart choice for designers looking to manage analog signals effectively in their next project.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5037 $50.3700
245+ $0.4133 $101.2585
375+ $0.4004 $150.1500
520+ $0.3875 $201.5000
670+ $0.3746 $250.9820
895+ $0.3358 $300.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess